SINGLE LOCKING TYPE; NYLON MATERIAL; L22-30R CONFIGURATION; 5 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 277/480 VAC STAR 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 30 AMPERE CURRENT RATING; GROUNDING; 4 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FAC
| Thomas & Betts Corporation | |
|---|---|
| Product Category | Power Connectors |
| Product Number | L2230-R |
| Product Name | Locking Device Receptacle |
| Device Type | Receptacle |
| Configuration | Single |
| Mounting Style | Strap Mount |
| Standards / Certifications | UL; CSA |
| Phase | Three |