Thomas & Betts Corporation Locking Device Plug L1530-P

Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet
Description
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1530-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1530-P
Locking Device Plug L1530-P
POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

POLARIZED TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L15-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; 30 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); 0.385 TO 1.15 INCH CORD SIZE; TURNLOK[R] BRAND; APPLICA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1530-P
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365698 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details