Thomas & Betts Corporation Locking Device Plug L1430-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1430-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1430-P
Locking Device Plug L1430-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-30P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 30 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1430-P
Product Name Locking Device Plug
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Industrial Power Connectors - 1365682 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details