Thomas & Betts Corporation Locking Device Plug L1420-PGCM

Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT,
Datasheet
Description
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1420-PGCM - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1420-PGCM
Locking Device Plug L1420-PGCM
GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT,

GROUND CONTINUITY MONITORING TYPE; NYLON MATERIAL; BLACK, WHITE COLOR; L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, UL (CANADA AND US), FSUL WC596 APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); CHEMICAL RESISTANT,

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1420-PGCM
Product Name Locking Device Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254470 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details