Thomas & Betts Corporation Locking Device Plug L1420-P

Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet
Description
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - L1420-P - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Plug
L1420-P
Locking Device Plug L1420-P
NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

NYLON 6 MATERIAL; BLACK, WHITE COLOR; NEMA L14-20P CONFIGURATION; 4 WIRE(S); UL 498, CSA, FSUL WC596 APPROVAL; 125/250 VOLT AC VOLTAGE RATING; 20 AMP CURRENT RATING; GROUNDING; 3 POLE(S); CORROSION RESISTANT, IMPACT RESISTANT; 0.225 TO 1.15 INCH CORD SIZE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1420-P
Product Name Locking Device Plug
Device Type Plug
Configuration NEMA
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
UK/British 1-13R BS1363 Snap-in AC Power Outlet - 741W-C/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details