Thomas & Betts Corporation Locking Flanged Receptacle Outlet L1420-FO

Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Flanged Receptacle Outlet - L1420-FO - Thomas & Betts Corporation
Memphis, TN, USA
Locking Flanged Receptacle Outlet
L1420-FO
Locking Flanged Receptacle Outlet L1420-FO
POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

POLARIZED TYPE; POLYCARBONATE MATERIAL; GRAY COLOR; L14-20R CONFIGURATION; 4 WIRE(S); UL 498, CSA APPROVAL; 125/250 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; GROUNDING; 3 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1420-FO
Product Name Locking Flanged Receptacle Outlet
Device Type Receptacle
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 183079-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
20A Brazil Surface Mount Receptacle - 88040340 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details