Thomas & Betts Corporation Locking Device Receptacle L1120-R

Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet
Description
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Receptacle - L1120-R - Thomas & Betts Corporation
Memphis, TN, USA
Locking Device Receptacle
L1120-R
Locking Device Receptacle L1120-R
SINGLE LOCKING TYPE; NYLON MATERIAL; L11-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

SINGLE LOCKING TYPE; NYLON MATERIAL; L11-20R CONFIGURATION; 3 WIRE(S); UL 498, FSUL WC596 APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; STRAP MOUNTING; 20 AMPERE CURRENT RATING; NON-GROUNDING; 3 POLE(S); IMPACT RESISTANT; BACK WIRING; 1.545 INCH FACE OUTER DI

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number L1120-R
Product Name Locking Device Receptacle
Device Type Receptacle
Configuration Single
Mounting Style Strap Mount
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C4
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM VERTICAL - 80204-013DAL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details