ABB AB Shaft Coupling L090-095N

Description
COUPLING ELEMENT, RUBBER ELEMENT, FOR ELASTOMERIC JAW COUPLING, 6-POINT, SIZE L090/L095, CLOSE COUPLED, 194 IN LB RATED TORQUE, 9000 R/MIN MAX, TEMP -40 TO +212 DEG FAHRENHEIT, 2.125 INCH OUTER DIAMETER, NITRILE RUBBER. FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING ELEMENT, RUBBER ELEMENT, FOR ELASTOMERIC JAW COUPLING, 6-POINT, SIZE L090/L095, CLOSE COUPLED, 194 IN LB RATED TORQUE, 9000 R/MIN MAX, TEMP -40 TO +212 DEG FAHRENHEIT, 2.125 INCH OUTER DIAMETER, NITRILE RUBBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling - 64290158 - Radwell International
Willingboro, NJ, United States
Shaft Coupling
64290158
Shaft Coupling 64290158
COUPLING ELEMENT, RUBBER ELEMENT, FOR ELASTOMERIC JAW COUPLING, 6-POINT, SIZE L090/L095, CLOSE COUPLED, 194 IN LB RATED TORQUE, 9000 R/MIN MAX, TEMP -40 TO +212 DEG FAHRENHEIT, 2.125 INCH OUTER DIAMETER, NITRILE RUBBER. FREE 2 YEAR RADWELL WARRANTY

COUPLING ELEMENT, RUBBER ELEMENT, FOR ELASTOMERIC JAW COUPLING, 6-POINT, SIZE L090/L095, CLOSE COUPLED, 194 IN LB RATED TORQUE, 9000 R/MIN MAX, TEMP -40 TO +212 DEG FAHRENHEIT, 2.125 INCH OUTER DIAMETER, NITRILE RUBBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 64290158
Product Name Shaft Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Coupling housing - EAMK-A-D50-64C - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 1.11 lbs (0.5050 kg)
View Details
Rigid Shaft Splined Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Clamping Style
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
Units English Design Arrangement; Metric Design Arrangement
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
12mm long Brass - Black ox. Rigid Coupling With Opposing Bores of 3 & 3mm. - S51CBYM030030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass - Black ox.
Units Metric Design Arrangement
Bore 1 0.1181 inch (3 mm)
View Details