ABB AB Cable Ties and Zip Ties L-4-18-0-M

Description
CABLE TIE 18LB 4IN UV BLK 1-PC B
Request a Quote Datasheet
Description
CABLE TIE 18LB 4IN UV BLK 1-PC B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 6308-L-4-18-0-M-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
6308-L-4-18-0-M-ND
Cable Ties and Zip Ties 6308-L-4-18-0-M-ND
CABLE TIE 18LB 4IN UV BLK 1-PC B

CABLE TIE 18LB 4IN UV BLK 1-PC B

Buy Now Datasheet
Catamount Cable Ties; Cable Tie Material Abb Thomas & Betts - 22C7327 - Newark, An Avnet Company
Chicago, IL, United States
Catamount Cable Ties; Cable Tie Material Abb Thomas & Betts
22C7327
Catamount Cable Ties; Cable Tie Material Abb Thomas & Betts 22C7327
CATAMOUNT CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Catamount Cable Tie RoHS Compliant: Yes

CATAMOUNT CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:101.6mm; Cable Tie Width:2.54mm; Cable Bundle Diameter Max:15.875mm; Cable Tie Type:Miniature; Product Range:-; Accessory Type:Catamount Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 6308-L-4-18-0-M-ND 22C7327
Product Name Cable Ties and Zip Ties Catamount Cable Ties; Cable Tie Material Abb Thomas & Betts
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - EN3742-063 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details