ABB AB Contact Kit KXT4CUAL2-3PC

Description
KIT FC CUAL 4 AWG-300 KCMIL XT4 3PCS UL. FREE 2 YEAR RADWELL WARRANTY
Description
KIT FC CUAL 4 AWG-300 KCMIL XT4 3PCS UL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 60620067 - Radwell International
Willingboro, NJ, United States
Contact Kit
60620067
Contact Kit 60620067
KIT FC CUAL 4 AWG-300 KCMIL XT4 3PCS UL. FREE 2 YEAR RADWELL WARRANTY

KIT FC CUAL 4 AWG-300 KCMIL XT4 3PCS UL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 60620067
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 60423205 - Radwell International
Specs
AC Motor Phase Three
View Details
Motor Starters - 206108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 73.71 HP
Three Phase Power 73.71 HP
DC Horsepower 73.71 HP
View Details
IEC 9 A Contactor - 100-C09Q10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-85A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details