Isolated Module DC DC Converter 1 Output 3.3V 15A 36V - 75V Input
Manufacturer: GE Critical Power
Win Source Part Number: 142543-KW015A0F41-SR
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: KW015
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: 8-SMD Module, 1/16 Brick
Size / Dimension: 1.30" L x 0.90" W x 0.34" H (33.0mm x 22.9mm x 8.6mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 50W
Efficiency: 91%
Power (Watts) - Max: 50W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DC DC CONVERTER 3.3V 50W
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 555-1104-2-ND | 142543-KW015A0F41-SRZ | KW015A0F41-SRZ |
| Product Name | DC DC Converters | Power Supplies - Board Mount | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| DC Output Current | 15 amps | 15 amps | |
| DC Input Voltage | 36.0 to 75.0 volts | 36.0 to 75.0 volts |