ABB AB Power Supplies - Board Mount DC DC Converters KW010A0A41-SRZ

Description
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: KW010 Package: Tape & Reel (TR) Type: Isolated Module Number of Outputs: 1 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module, 1/16 Brick Features: Remote On/Off, OCP, OTP, OVP, UVLO
Request a Quote Datasheet
Description
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: KW010 Package: Tape & Reel (TR) Type: Isolated Module Number of Outputs: 1 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module, 1/16 Brick Features: Remote On/Off, OCP, OTP, OVP, UVLO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount DC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount DC DC Converters
Power Supplies - Board Mount DC DC Converters
Manufacturer: ABB Power Electronics Inc. Category: Power Supplies - Board Mount DC DC Converters Series: KW010 Package: Tape & Reel (TR) Type: Isolated Module Number of Outputs: 1 Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 8-SMD Module, 1/16 Brick Features: Remote On/Off, OCP, OTP, OVP, UVLO

Manufacturer: ABB Power Electronics Inc.
Category: Power Supplies - Board Mount DC DC Converters
Series: KW010
Package: Tape & Reel (TR)
Type: Isolated Module
Number of Outputs: 1
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 8-SMD Module, 1/16 Brick
Features: Remote On/Off, OCP, OTP, OVP, UVLO

Buy Now Datasheet
5V 50W DC-DC Converter IC - 132-KW010A0A41-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 50W DC-DC Converter IC
132-KW010A0A41-SRZ
5V 50W DC-DC Converter IC 132-KW010A0A41-SRZ
DC DC CONVERTER 5V 50W Product overview: KW010A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW010A0A41-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 50W Product overview: KW010A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW010A0A41-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-KW010A0A41-SRZ
Product Name Power Supplies - Board Mount DC DC Converters 5V 50W DC-DC Converter IC
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1244968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 13.2 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details