ABB AB 5V 30W DC-DC Converter IC KW006A0A41-SRZ

Description
DC DC CONVERTER 5V 30W Product overview: KW006A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW006A0A41-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 30W Product overview: KW006A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW006A0A41-SRZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 30W DC-DC Converter IC - 132-KW006A0A41-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 30W DC-DC Converter IC
132-KW006A0A41-SRZ
5V 30W DC-DC Converter IC 132-KW006A0A41-SRZ
DC DC CONVERTER 5V 30W Product overview: KW006A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW006A0A41-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 30W Product overview: KW006A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KW006A0A41-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - KW006A0A41-SRZ - 876490-KW006A0A41-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - KW006A0A41-SRZ
876490-KW006A0A41-SRZ
Power Supplies Board Mount DCDC Converters - KW006A0A41-SRZ 876490-KW006A0A41-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 876490-KW006A0A41-SR Z Series: KW006 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1230-6, 555-1230-1, 555-1230-2, CC109128798, KW006A0A41SRZ

Manufacturer: ABB Embedded Power
Win Source Part Number: 876490-KW006A0A41-SRZ
Series: KW006
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1230-6, 555-1230-1, 555-1230-2, CC109128798, KW006A0A41SRZ

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-KW006A0A41-SRZ 876490-KW006A0A41-SRZ
Product Name 5V 30W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - KW006A0A41-SRZ
Package Type Other; Tape & Reel (TR) Other; Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
DC-DC Converters - 1228612P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 9 volts
View Details