ABB AB Power Supplies - Board Mount - DC DC Converters KSTW006A0A41Z

Description
Win Source Part Number: 1338946-KSTW006A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ KSTW006A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KSTW006
Request a Quote Datasheet
Description
Win Source Part Number: 1338946-KSTW006A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ KSTW006A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KSTW006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338946-KSTW006A0A41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338946-KSTW006A0A41Z
Power Supplies - Board Mount - DC DC Converters 1338946-KSTW006A0A41Z
Win Source Part Number: 1338946-KSTW006A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Barracuda™ KSTW006A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 30 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/16 Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KSTW006

Win Source Part Number: 1338946-KSTW006A0A41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Barracuda™ KSTW006A0A
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Box
Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 30 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: KSTW006

Buy Now Datasheet
5V 30W DC-DC Converter IC - 132-KSTW006A0A41Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 30W DC-DC Converter IC
132-KSTW006A0A41Z
5V 30W DC-DC Converter IC 132-KSTW006A0A41Z
DC DC CONVERTER 5V 30W Product overview: KSTW006A0A41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KSTW006A0A41Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 30W Product overview: KSTW006A0A41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KSTW006A0A41Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1338946-KSTW006A0A41Z 132-KSTW006A0A41Z
Product Name Power Supplies - Board Mount - DC DC Converters 5V 30W DC-DC Converter IC
Package Type DIP; Other; Box Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 1A Step-Down DC-DC Converter IC - 739-ADP3050AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOIC
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters - 1226098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 8
Input Voltage 9 volts
View Details