Thomas & Betts Corporation Modular Jack KSST-W

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSST-W - Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
KSST-W
Modular Jack KSST-W
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; WHITE COLOR; ST MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.67 INCH W X 1.65 INCH D X 0.84 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number KSST-W
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Blade Type Power Connector Contacts - 2243-1323G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details