Thomas & Betts Corporation Modular Jack KSSC-LA

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; LIGHT ALMOND COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; LIGHT ALMOND COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-LA - Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
KSSC-LA
Modular Jack KSSC-LA
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; LIGHT ALMOND COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; LIGHT ALMOND COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number KSSC-LA
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products