Thomas & Betts Corporation Modular Jack KSSC-I

Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet
Description
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KSSC-I - Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
KSSC-I
Modular Jack KSSC-I
KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

KEYSTONE TYPE; PHOSPHOR BRONZE MATERIAL; IVORY COLOR; SC MULTIMODE COUPLER CONNECTION TYPE; APPLICABLE STANDARD NEMA WD-1/WD-6; OVERALL DIMENSIONS 0.86 INCH W X 1.43 INCH D X 0.875 INCH H

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number KSSC-I
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 8-568A & 568B) - 111109 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details