Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
THOMAS & BETTS CORPORATION
KSBL10-W -- MODULAR JACK
Thomas & Betts Corporation
Modular Jack
KSBL10-W
Description
WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE
Thomas & Betts Corporation
Done
Datasheet
Description
WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
KSBL10-W
Modular Jack
KSBL10-W
WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE
WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE
Supplier's Site
Datasheet
Technical Specifications
Thomas & Betts Corporation
Product Category
Electrical Connectors
Product Number
KSBL10-W
Product Name
Modular Jack
Connector Type
Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
Blue tab OBDII 16pin female connector with ears
QLC16057
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent
1377G2
Specs
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4
suppliers
Amphenol Communications Solutions
Modular Jack
95679-102LF
Specs
Connector Type
Modular Connector and RJ Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
2
suppliers
RS Components, Ltd.
Ethernet Couplers
3336627
Specs
Connector Type
Modular Connector and RJ Connector
Coupling / Adapter
Coupling / Adapter
View Details