ABB Process Automation Division Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb KSB-203C

Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb - 47AC9131 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb
47AC9131
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb 47AC9131
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9131
Product Name Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details