ABB Process Automation Division Flashing Light W/xenon Tube, Blue, 230V; Module Lens Colour Abb KSB-123L

Description
FLASHING LIGHT W/XENON TUBE, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Description
FLASHING LIGHT W/XENON TUBE, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Blue, 230V; Module Lens Colour Abb - 47AC9128 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Blue, 230V; Module Lens Colour Abb
47AC9128
Flashing Light W/xenon Tube, Blue, 230V; Module Lens Colour Abb 47AC9128
FLASHING LIGHT W/XENON TUBE, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, BLUE, 230V; Module Lens Colour:Blue; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9128
Product Name Flashing Light W/xenon Tube, Blue, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR6L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers
Pilot Lights - 1221286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Terminal Type Screw Terminals; Screw
Voltage type AC AC
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers