ABB Process Automation Division Flashing Light W/xenon Tube, Clear, 230V; Module Lens Colour Abb KSB-123C

Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Clear, 230V; Module Lens Colour Abb - 47AC9126 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Clear, 230V; Module Lens Colour Abb
47AC9126
Flashing Light W/xenon Tube, Clear, 230V; Module Lens Colour Abb 47AC9126
FLASHING LIGHT W/XENON TUBE, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, CLEAR, 230V; Module Lens Colour:Transparent; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:68mm; Product Range:KSB Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9126
Product Name Flashing Light W/xenon Tube, Clear, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Panel Mount Indicators - 1345552 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Solder Terminals; Faston, solder lug
View Details
PCB LED Indicators - 577223 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
View Details
2 suppliers
Illuminating seal - MEB-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
View Details