Thomas & Betts Corporation Modular Jack KS68AB-W

Description
MODULAR TYPE; WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; 6 CATEGORY; T568A/B, UNIVERSAL WIRING CODE
Datasheet
Description
MODULAR TYPE; WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; 6 CATEGORY; T568A/B, UNIVERSAL WIRING CODE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - KS68AB-W - Thomas & Betts Corporation
Memphis, TN, USA
Modular Jack
KS68AB-W
Modular Jack KS68AB-W
MODULAR TYPE; WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; 6 CATEGORY; T568A/B, UNIVERSAL WIRING CODE

MODULAR TYPE; WHITE COLOR; KEYSTONE, SNAP-IN CONNECTION TYPE; RJ45 CONFIGURATION; 6 CATEGORY; T568A/B, UNIVERSAL WIRING CODE

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Electrical Connectors
Product Number KS68AB-W
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1611-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Bottom Row, Low Detent - 1377G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220019-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details