ABB Process Automation Division Pushbutton Switch, Momentary, Screw; Product Range Abb KPR3-104B

Description
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Momentary, Screw; Product Range Abb - 62Y1926 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Momentary, Screw; Product Range Abb
62Y1926
Pushbutton Switch, Momentary, Screw; Product Range Abb 62Y1926
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes

PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Pushbutton Non-Illuminated - KPR3-104B - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Pushbutton Non-Illuminated
KPR3-104B
ABBG Pushbutton Non-Illuminated KPR3-104B
RESET BUT FLUSH BLK RESET

RESET BUT FLUSH BLK RESET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 62Y1926 KPR3-104B
Product Name Pushbutton Switch, Momentary, Screw; Product Range Abb ABBG Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 912268 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details