ABB Process Automation Division Pushbutton Switch, Momentary, Screw; Product Range Abb KPR3-101L

Description
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Momentary, Screw; Product Range Abb - 62Y1923 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Momentary, Screw; Product Range Abb
62Y1923
Pushbutton Switch, Momentary, Screw; Product Range Abb 62Y1923
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP66 RoHS Compliant: Yes

PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Blue; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
ABBG Pushbutton Non-Illuminated - KPR3-101L - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Pushbutton Non-Illuminated
KPR3-101L
ABBG Pushbutton Non-Illuminated KPR3-101L
RESET BUT,W/SHAFT,BLU,FLUS H,R

RESET BUT,W/SHAFT,BLU,FLUSH,R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pushbutton Switches Pushbutton Switches
Product Number 62Y1923 KPR3-101L
Product Name Pushbutton Switch, Momentary, Screw; Product Range Abb ABBG Pushbutton Non-Illuminated
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details