ABB Process Automation Division ABBG Pushbutton Non-Illuminated KPR3-100B

Description
RESET BUTTON,FLUSH,BLK,W/S HAFT
Datasheet
Description
RESET BUTTON,FLUSH,BLK,W/S HAFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ABBG Pushbutton Non-Illuminated - KPR3-100B - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Pushbutton Non-Illuminated
KPR3-100B
ABBG Pushbutton Non-Illuminated KPR3-100B
RESET BUTTON,FLUSH,BLK,W/S HAFT

RESET BUTTON,FLUSH,BLK,W/SHAFT

Supplier's Site
Pushbutton Switch, Momentary, Screw; Product Range Abb - 14AC1033 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Momentary, Screw; Product Range Abb
14AC1033
Pushbutton Switch, Momentary, Screw; Product Range Abb 14AC1033
PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes

PUSHBUTTON SWITCH, MOMENTARY, SCREW; Product Range:KPR3 Series; Panel Cutout Diameter:22mm; Contact Configuration:-; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number KPR3-100B 14AC1033
Product Name ABBG Pushbutton Non-Illuminated Pushbutton Switch, Momentary, Screw; Product Range Abb
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213775-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Pushbutton Switches - 1241.1102.7098-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details