ABB AB Power Supplies Board Mount DCDC Converters - KNW013A0A41-SRZ KNW013A0A41-SRZ

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 876393-KNW013A0A41-S RZ Series: KNW013 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1228-6, KNW013A0A41SRZ, 555-1228-1, CC109141438, 555-1228-2
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 876393-KNW013A0A41-S RZ Series: KNW013 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1228-6, KNW013A0A41SRZ, 555-1228-1, CC109141438, 555-1228-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - KNW013A0A41-SRZ - 876393-KNW013A0A41-SRZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - KNW013A0A41-SRZ
876393-KNW013A0A41-SRZ
Power Supplies Board Mount DCDC Converters - KNW013A0A41-SRZ 876393-KNW013A0A41-SRZ
Manufacturer: ABB Embedded Power Win Source Part Number: 876393-KNW013A0A41-S RZ Series: KNW013 Features: DC DC Converter 1 Output - Input Package: Reel - TR Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 140 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 555-1228-6, KNW013A0A41SRZ, 555-1228-1, CC109141438, 555-1228-2

Manufacturer: ABB Embedded Power
Win Source Part Number: 876393-KNW013A0A41-SRZ
Series: KNW013
Features: DC DC Converter 1 Output - Input
Package: Reel - TR
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 140
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 555-1228-6, KNW013A0A41SRZ, 555-1228-1, CC109141438, 555-1228-2

Buy Now
5V 65W DC-DC Converter IC - 132-KNW013A0A41-SRZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 65W DC-DC Converter IC
132-KNW013A0A41-SRZ
5V 65W DC-DC Converter IC 132-KNW013A0A41-SRZ
DC DC CONVERTER 5V 65W Product overview: KNW013A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KNW013A0A41-SRZ can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 65W Product overview: KNW013A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 65W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 65W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KNW013A0A41-SRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 876393-KNW013A0A41-SRZ 132-KNW013A0A41-SRZ
Product Name Power Supplies Board Mount DCDC Converters - KNW013A0A41-SRZ 5V 65W DC-DC Converter IC
Package Type Other; Reel - TR Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Step-Down DC-DC Converter IC - 746-IR3579AMTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
Buck 60V 3A 40uA Step-Down DC-DC Converter IC - 739-LMR16030PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers