TERMINAL, RING TONGUE, #10, 12-10AWG, CRIMP, YEL; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Product Range:Spec-Kon Series; Insulator Colour:Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 81H4207 |
| Product Name | Terminal, Ring Tongue, #10, 12-10Awg, Crimp, Yel; Stud Size - Metric Abb - Thomas & Betts |
| Contact Size (AWG) | ? to 10 AWG |