ABB Process Automation Division Permanent Light, Clear, 240V; Module Lens Colour Abb KL70-401C

Description
PERMANENT LIGHT, CLEAR, 240V; Module Lens Colour:Transparent; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
PERMANENT LIGHT, CLEAR, 240V; Module Lens Colour:Transparent; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Light, Clear, 240V; Module Lens Colour Abb - 47AC9116 - Newark, An Avnet Company
Chicago, IL, United States
Permanent Light, Clear, 240V; Module Lens Colour Abb
47AC9116
Permanent Light, Clear, 240V; Module Lens Colour Abb 47AC9116
PERMANENT LIGHT, CLEAR, 240V; Module Lens Colour:Transparent; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

PERMANENT LIGHT, CLEAR, 240V; Module Lens Colour:Transparent; Supply Voltage V AC:240V; Supply Voltage V DC:240V; Visual Signal Type:Steady; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9116
Product Name Permanent Light, Clear, 240V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL1LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1329133 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details