ABB Process Automation Division Led Blinking Light, Red, 230V; Module Lens Colour Abb KL70-352R

Description
LED BLINKING LIGHT, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes
Description
LED BLINKING LIGHT, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Blinking Light, Red, 230V; Module Lens Colour Abb - 47AC9114 - Newark, An Avnet Company
Chicago, IL, United States
Led Blinking Light, Red, 230V; Module Lens Colour Abb
47AC9114
Led Blinking Light, Red, 230V; Module Lens Colour Abb 47AC9114
LED BLINKING LIGHT, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

LED BLINKING LIGHT, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9114
Product Name Led Blinking Light, Red, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Indicator Indicator 800L P-L - 800L-18L20A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illuminated Projecting Push Button - 2ALP5LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details