ABB Process Automation Division Led Blinking Light, Clear, 115V; Module Lens Colour Abb KL70-342C

Description
LED BLINKING LIGHT, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
LED BLINKING LIGHT, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Blinking Light, Clear, 115V; Module Lens Colour Abb - 47AC9106 - Newark, An Avnet Company
Chicago, IL, United States
Led Blinking Light, Clear, 115V; Module Lens Colour Abb
47AC9106
Led Blinking Light, Clear, 115V; Module Lens Colour Abb 47AC9106
LED BLINKING LIGHT, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

LED BLINKING LIGHT, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Blinking; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9106
Product Name Led Blinking Light, Clear, 115V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 939681 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Illuminated Mushroom Push Button - 2ALM3LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details