ABB Process Automation Division Led Rotating Light, Clear, 24V; Module Lens Colour Abb KL70-307C

Description
LED ROTATING LIGHT, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
LED ROTATING LIGHT, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Rotating Light, Clear, 24V; Module Lens Colour Abb - 47AC9101 - Newark, An Avnet Company
Chicago, IL, United States
Led Rotating Light, Clear, 24V; Module Lens Colour Abb
47AC9101
Led Rotating Light, Clear, 24V; Module Lens Colour Abb 47AC9101
LED ROTATING LIGHT, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

LED ROTATING LIGHT, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:24V; Supply Voltage V DC:24V; Visual Signal Type:Rotating; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9101
Product Name Led Rotating Light, Clear, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL8LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details