ABB Process Automation Division Flashing Light W/xenon Tube, Red, 24V; Module Lens Colour Abb KL70-203R

Description
FLASHING LIGHT W/XENON TUBE, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; ExternalRoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; ExternalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Red, 24V; Module Lens Colour Abb - 47AC9089 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Red, 24V; Module Lens Colour Abb
47AC9089
Flashing Light W/xenon Tube, Red, 24V; Module Lens Colour Abb 47AC9089
FLASHING LIGHT W/XENON TUBE, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; ExternalRoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, RED, 24V; Module Lens Colour:Red; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; ExternalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9089
Product Name Flashing Light W/xenon Tube, Red, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 951517 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
LED Color Yellow
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details