ABB Process Automation Division Flashing Light W/xenon Tube, Blue, 24V; Module Lens Colour Abb KL70-203L

Description
FLASHING LIGHT W/XENON TUBE, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Description
FLASHING LIGHT W/XENON TUBE, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Blue, 24V; Module Lens Colour Abb - 47AC9088 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Blue, 24V; Module Lens Colour Abb
47AC9088
Flashing Light W/xenon Tube, Blue, 24V; Module Lens Colour Abb 47AC9088
FLASHING LIGHT W/XENON TUBE, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, BLUE, 24V; Module Lens Colour:Blue; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9088
Product Name Flashing Light W/xenon Tube, Blue, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 355615 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
RSL Radiant Sound Modules - RSL-SM-GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details