ABB Process Automation Division Flashing Light W/xenon Tube, Green, 24V; Module Lens Colour Abb KL70-203G

Description
FLASHING LIGHT W/XENON TUBE, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Description
FLASHING LIGHT W/XENON TUBE, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Green, 24V; Module Lens Colour Abb - 47AC9087 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Green, 24V; Module Lens Colour Abb
47AC9087
Flashing Light W/xenon Tube, Green, 24V; Module Lens Colour Abb 47AC9087
FLASHING LIGHT W/XENON TUBE, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, GREEN, 24V; Module Lens Colour:Green; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9087
Product Name Flashing Light W/xenon Tube, Green, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 106414 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Rated Average Light 50000 hours
View Details
22mm Illuminated Projecting Push Button - 2ALP4LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details