ABB Process Automation Division Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb KL70-203C

Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb - 47AC9086 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb
47AC9086
Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb 47AC9086
FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, CLEAR, 24V; Module Lens Colour:Transparent; Supply Voltage V AC:-; Supply Voltage V DC:24V; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9086
Product Name Flashing Light W/xenon Tube, Clear, 24V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL3LB-5-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
MSL MicroStat Status Indicators - MSL1-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Amber
Terminal Type 3/4-Inch Pipe,Surface
View Details
Panel Indicators, Pilot Lights - 486-3-148-431-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details