ABB Process Automation Division Flashing Light W/xenon Tube, Red, 230V; Module Lens Colour Abb KL70-123R

Description
FLASHING LIGHT W/XENON TUBE, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Red, 230V; Module Lens Colour Abb - 47AC9084 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Red, 230V; Module Lens Colour Abb
47AC9084
Flashing Light W/xenon Tube, Red, 230V; Module Lens Colour Abb 47AC9084
FLASHING LIGHT W/XENON TUBE, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, RED, 230V; Module Lens Colour:Red; Supply Voltage V AC:230V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9084
Product Name Flashing Light W/xenon Tube, Red, 230V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Clear
Terminal Type 1/2-Inch NPT Pipe
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL4LB-5-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details