ABB Process Automation Division Flashing Light W/xenon Tube, Red, 115V; Module Lens Colour Abb KL70-113R

Description
FLASHING LIGHT W/XENON TUBE, RED, 115V; Module Lens Colour:Red; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, RED, 115V; Module Lens Colour:Red; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Red, 115V; Module Lens Colour Abb - 47AC9079 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Red, 115V; Module Lens Colour Abb
47AC9079
Flashing Light W/xenon Tube, Red, 115V; Module Lens Colour Abb 47AC9079
FLASHING LIGHT W/XENON TUBE, RED, 115V; Module Lens Colour:Red; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, RED, 115V; Module Lens Colour:Red; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9079
Product Name Flashing Light W/xenon Tube, Red, 115V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-415-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details