ABB Process Automation Division Flashing Light W/xenon Tube, Blue, 115V; Module Lens Colour Abb KL70-113L

Description
FLASHING LIGHT W/XENON TUBE, BLUE, 115V; Module Lens Colour:Blue; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet
Description
FLASHING LIGHT W/XENON TUBE, BLUE, 115V; Module Lens Colour:Blue; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Blue, 115V; Module Lens Colour Abb - 47AC9078 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Blue, 115V; Module Lens Colour Abb
47AC9078
Flashing Light W/xenon Tube, Blue, 115V; Module Lens Colour Abb 47AC9078
FLASHING LIGHT W/XENON TUBE, BLUE, 115V; Module Lens Colour:Blue; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, BLUE, 115V; Module Lens Colour:Blue; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9078
Product Name Flashing Light W/xenon Tube, Blue, 115V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4610-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
Panel Mount Indicators - 1302267 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details