FLASHING LIGHT W/XENON TUBE, GREEN, 115V; Module Lens Colour:Green; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power Rating:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 47AC9077 |
| Product Name | Flashing Light W/xenon Tube, Green, 115V; Module Lens Colour Abb |