ABB Process Automation Division Flashing Light W/xenon Tube, Clear, 115V; Module Lens Colour Abb KL70-113C

Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes
Description
FLASHING LIGHT W/XENON TUBE, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flashing Light W/xenon Tube, Clear, 115V; Module Lens Colour Abb - 47AC9076 - Newark, An Avnet Company
Chicago, IL, United States
Flashing Light W/xenon Tube, Clear, 115V; Module Lens Colour Abb
47AC9076
Flashing Light W/xenon Tube, Clear, 115V; Module Lens Colour Abb 47AC9076
FLASHING LIGHT W/XENON TUBE, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

FLASHING LIGHT W/XENON TUBE, CLEAR, 115V; Module Lens Colour:Transparent; Supply Voltage V AC:115V; Supply Voltage V DC:-; Visual Signal Type:Flashing; Lens Diameter:70mm; Product Range:K70 Series; IP / NEMA Rating:IP54; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 47AC9076
Product Name Flashing Light W/xenon Tube, Clear, 115V; Module Lens Colour Abb
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
View Details