ABB AB Power Supplies - Board Mount - DC DC Converters KHHD010A0A41Z

Description
Win Source Part Number: 1349663-KHHD010A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD010A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD010
Request a Quote Datasheet
Description
Win Source Part Number: 1349663-KHHD010A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD010A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349663-KHHD010A0A41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349663-KHHD010A0A41Z
Power Supplies - Board Mount - DC DC Converters 1349663-KHHD010A0A41Z
Win Source Part Number: 1349663-KHHD010A0A41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD010A0A Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 91% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD010

Win Source Part Number: 1349663-KHHD010A0A41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ KHHD010A0A
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm)
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: KHHD010

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349663-KHHD010A0A41Z
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1240984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip 7
Input Voltage 26.4 volts
View Details
Buck 60V 2A 40uA Step-Down DC-DC Converter IC - 739-LMR16020PDDAR - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
DC to DC Converter - AAT1143IJS-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
2 suppliers
Buck 9A Step-Down DC-DC Converter IC - 739-IR3899MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 21 volts
View Details