Win Source Part Number: 1195128-KHHD010A0A41
Category: Power Supplies - Board Mount>DC DC Converters
Series: Hammerhead™ KHHD010A0A
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: ITE (Commercial)
Standard Package: 140
Mounting: SMD (SMT)
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 91%
Package / Case: 8-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.8mm x 9.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Other Names: 109173027,555-1296-1
Base Product Number: KHHD010
DC DC CONVERTER 5V 50W Product overview: KHHD010A0A41-SRZ from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KHHD010A0A41-SRZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1195128-KHHD010A0A41-SRZ | 132-KHHD010A0A41-SRZ |
| Product Name | Power Supplies - Board Mount - DC DC Converters | 5V 50W DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR),Cut Tape (CT) | Other; Tape & Reel (TR) |