ABB AB Power Supplies - Board Mount - DC DC Converters KHHD004A2B41Z

Description
Win Source Part Number: 1338712-KHHD004A2B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD004A2B (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD004
Request a Quote Datasheet
Description
Win Source Part Number: 1338712-KHHD004A2B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD004A2B (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD004
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1338712-KHHD004A2B41Z - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1338712-KHHD004A2B41Z
Power Supplies - Board Mount - DC DC Converters 1338712-KHHD004A2B41Z
Win Source Part Number: 1338712-KHHD004A2B41 Z Category: Power Supplies - Board Mount - DC DC Converters Series: Hammerhead™ KHHD004A2B (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm) Applications: ITE (Commercial) Standard Package: 75 Power (Watts): 50 W Control Features: Enable, Active Low Voltage - Isolation: 2.25 kV Number of Outputs: 1 Current - Output (Max): 4.2A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 12V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2A (4 Weeks) HTSUS: 8504.40.9580 Mfr: ABB Power Electronics Inc. Base Product Number: KHHD004

Win Source Part Number: 1338712-KHHD004A2B41Z
Category: Power Supplies - Board Mount - DC DC Converters
Series: Hammerhead™ KHHD004A2B (50W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.3mm)
Applications: ITE (Commercial)
Standard Package: 75
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 4.2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8504.40.9580
Mfr: ABB Power Electronics Inc.
Base Product Number: KHHD004

Buy Now Datasheet
12V 50W DC-DC Converter IC - 132-KHHD004A2B41Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 50W DC-DC Converter IC
132-KHHD004A2B41Z
12V 50W DC-DC Converter IC 132-KHHD004A2B41Z
DC DC CONVERTER 12V 50W Product overview: KHHD004A2B41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KHHD004A2B41Z can be used for catalog matching and distributor lookup.

DC DC CONVERTER 12V 50W Product overview: KHHD004A2B41Z from ABB Power Electronics Inc. is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 50W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 50W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-KHHD004A2B41Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1338712-KHHD004A2B41Z 132-KHHD004A2B41Z
Product Name Power Supplies - Board Mount - DC DC Converters 12V 50W DC-DC Converter IC
Package Type DIP; Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
DC-DC Converters - 1227032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 9 volts
View Details
Buck 40A Step-Down DC-DC Converter IC - 739-IP2005CTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.8000 volts
Input Voltage 13.2 volts
View Details
 - PT4124C - Rochester Electronics
Texas Instruments
Specs
Package Type Other; MODULE
View Details