ABB AB Electronic Surplus - KBVW006A0B841Z KBVW006A0B841Z

Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1192752-KBVW006A0B84 1Z Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 90.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 8-DIP Module, 1/16 Brick Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2A (4 Weeks) Power (W): 72W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.8mm x 7.9mm)
Request a Quote Datasheet
Description
Manufacturer: ABB Embedded Power Win Source Part Number: 1192752-KBVW006A0B84 1Z Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 90.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 8-DIP Module, 1/16 Brick Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2A (4 Weeks) Power (W): 72W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.8mm x 7.9mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Surplus - KBVW006A0B841Z
1192752-KBVW006A0B841Z
Electronic Surplus - KBVW006A0B841Z 1192752-KBVW006A0B841Z
Manufacturer: ABB Embedded Power Win Source Part Number: 1192752-KBVW006A0B84 1Z Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP, UVLO Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 2.25kV Voltage - Output 1: 12V Efficiency: 90.5% Categories: Power Supplies - Board Mount Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 8-DIP Module, 1/16 Brick Current - Output (Maximum): 6A Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2A (4 Weeks) Power (W): 72W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.8mm x 7.9mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1192752-KBVW006A0B841Z
Packaging: Bulk
Type: Intermediate Bus Converter
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 2.25kV
Voltage - Output 1: 12V
Efficiency: 90.5%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 8-DIP Module, 1/16 Brick
Current - Output (Maximum): 6A
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2A (4 Weeks)
Power (W): 72W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.28" L x 0.90" W x 0.31" H (57.9mm x 22.8mm x 7.9mm)

Buy Now
DC DC Converters - 555-KBVW006A0B841Z-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
555-KBVW006A0B841Z-ND
DC DC Converters 555-KBVW006A0B841Z-ND
Intermediate Bus Converter DC DC Converter 1 Output 12V 6A 36V - 75V Input

Intermediate Bus Converter DC DC Converter 1 Output 12V 6A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - KBVW006A0B841Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
KBVW006A0B841Z
Power Supplies - Board Mount - DC DC Converters KBVW006A0B841Z
DC DC CONVERTER 12V 72W

DC DC CONVERTER 12V 72W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1192752-KBVW006A0B841Z 555-KBVW006A0B841Z-ND KBVW006A0B841Z
Product Name Electronic Surplus - KBVW006A0B841Z DC DC Converters Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Regulatory Compliance ROHS COMP
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Power Supply / DIN Rail - tps030-dr24pro-21962 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor DIN Rail
AC Output Voltage 24.0 to 28.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details