ABB AB Terminals - K973 K973

Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066942-K973 Contact Material: Copper Approvals: CSA, UL Orientation: Straight Contact Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 31890; 35108; 34160; 19073-0076; 19073-0087; 19073-0013K973.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 2 AWG
Request a Quote Datasheet
Description
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066942-K973 Contact Material: Copper Approvals: CSA, UL Orientation: Straight Contact Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 31890; 35108; 34160; 19073-0076; 19073-0087; 19073-0013K973.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - K973 - 1066942-K973 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - K973
1066942-K973
Terminals - K973 1066942-K973
Manufacturer: Thomas & Betts Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066942-K973 Contact Material: Copper Approvals: CSA, UL Orientation: Straight Contact Plating: Tin Categories: Terminals Alternative Parts (Cross-Reference): 31890; 35108; 34160; 19073-0076; 19073-0087; 19073-0013K973.; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Mount: Stud RoHS: Compliant REACH SVHC: No SVHC Wire/Cable Gauge: 2 AWG

Manufacturer: Thomas & Betts
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066942-K973
Contact Material: Copper
Approvals: CSA, UL
Orientation: Straight
Contact Plating: Tin
Categories: Terminals
Alternative Parts (Cross-Reference): 31890; 35108; 34160; 19073-0076; 19073-0087; 19073-0013K973.;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Mount: Stud
RoHS: Compliant
REACH SVHC: No SVHC
Wire/Cable Gauge: 2 AWG

Buy Now
Terminal, Ring, 3/8In, Crimp, Uninsul, 2/0An-3/0; Stud Size - Metric Abb - Thomas & Betts - 24R3090 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 3/8In, Crimp, Uninsul, 2/0An-3/0; Stud Size - Metric Abb - Thomas & Betts
24R3090
Terminal, Ring, 3/8In, Crimp, Uninsul, 2/0An-3/0; Stud Size - Metric Abb - Thomas & Betts 24R3090
TERMINAL, RING, 3/8IN, CRIMP, UNINSUL, 2/0AN-3/0; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon K Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 3/8IN, CRIMP, UNINSUL, 2/0AN-3/0; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:-; Conductor Area CSA:-; Product Range:Sta-Kon K Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1066942-K973 24R3090
Product Name Terminals - K973 Terminal, Ring, 3/8In, Crimp, Uninsul, 2/0An-3/0; Stud Size - Metric Abb - Thomas & Betts
Mounting Stud
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details