ABB AB DC DC Converters JW150F1

Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JW150F1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW150F1-ND
DC DC Converters JW150F1-ND
Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 30A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JW150F1
1191781-JW150F1
Power Supplies Board Mount DCDC Converters - JW150F1 1191781-JW150F1
Manufacturer: ABB Embedded Power Win Source Part Number: 1191781-JW150F1 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OCP, OTP, OVP Applications: ITE (Commercial) Control Features: Enable, Active Low Voltage - Isolation: 1.5kV Voltage - Output 1: 3.3V Efficiency: 80% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.lineagepower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: Not Applicable Power (W): 99W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Manufacturer: ABB Embedded Power
Win Source Part Number: 1191781-JW150F1
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: Remote On/Off, OCP, OTP, OVP
Applications: ITE (Commercial)
Control Features: Enable, Active Low
Voltage - Isolation: 1.5kV
Voltage - Output 1: 3.3V
Efficiency: 80%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.lineagepower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 30A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: Not Applicable
Power (W): 99W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - JW150F1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW150F1
Power Supplies - Board Mount - DC DC Converters JW150F1
DC DC CONVERTER 3.3V 99W

DC DC CONVERTER 3.3V 99W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JW150F1-ND 1191781-JW150F1 JW150F1
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - JW150F1 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details