ABB AB Power Supplies - Board Mount JW100B1

Description
Manufacturer: GE-Critical-Power Win Source Part Number: 205785-JW100B1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JW100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 8.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 100W Efficiency: 87% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE-Critical-Power Win Source Part Number: 205785-JW100B1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JW100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 8.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 100W Efficiency: 87% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
205785-JW100B1
Power Supplies - Board Mount 205785-JW100B1
Manufacturer: GE-Critical-Power Win Source Part Number: 205785-JW100B1 Category: Power Supplies - Board Mount Family: DC DC Converters Series: JW100 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 8.3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 12V Power (Watts) - Manufacture Series: 100W Efficiency: 87% Power (Watts) - Max: 100W Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 205785-JW100B1
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JW100
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 8.3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Power (Watts) - Manufacture Series: 100W
Efficiency: 87%
Power (Watts) - Max: 100W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - JW100B1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW100B1-ND
DC DC Converters JW100B1-ND
Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 8.3A 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW100B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW100B1
Power Supplies - Board Mount - DC DC Converters JW100B1
DC DC CONVERTER 12V 100W

DC DC CONVERTER 12V 100W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 205785-JW100B1 JW100B1-ND JW100B1
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 8.3 amps 8.3 amps
DC Output Power 100 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details