ABB AB Power Supplies Board Mount DCDC Converters - JW050F81 JW050F81

Description
Manufacturer: GE Critical Power Win Source Part Number: 777716-JW050F81 Series: JW050 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 80% Family Name: JW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEP-3.3/6000-D48TN; UEP-3.3/6000-D48TN-C ; 0RSB-40U03LG; SSQE48T10033-NAC0; Introduction Date: March 31, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: GE Critical Power Win Source Part Number: 777716-JW050F81 Series: JW050 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 80% Family Name: JW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEP-3.3/6000-D48TN; UEP-3.3/6000-D48TN-C ; 0RSB-40U03LG; SSQE48T10033-NAC0; Introduction Date: March 31, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - JW050F81
777716-JW050F81
Power Supplies Board Mount DCDC Converters - JW050F81 777716-JW050F81
Manufacturer: GE Critical Power Win Source Part Number: 777716-JW050F81 Series: JW050 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OTP, OVP Package: 9-DIP Module Applications: ITE (Commercial) Power (Watts): 33W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 3.3V Efficiency: 80% Family Name: JW050F Categories: Power Supplies - Board Mount Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): UEP-3.3/6000-D48TN; UEP-3.3/6000-D48TN-C ; 0RSB-40U03LG; SSQE48T10033-NAC0; Introduction Date: March 31, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: GE Critical Power
Win Source Part Number: 777716-JW050F81
Series: JW050
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OTP, OVP
Package: 9-DIP Module
Applications: ITE (Commercial)
Power (Watts): 33W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 3.3V
Efficiency: 80%
Family Name: JW050F
Categories: Power Supplies - Board Mount
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): UEP-3.3/6000-D48TN; UEP-3.3/6000-D48TN-C; 0RSB-40U03LG; SSQE48T10033-NAC0;
Introduction Date: March 31, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 777716-JW050F81
Product Name Power Supplies Board Mount DCDC Converters - JW050F81
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Power Supply / ATX PC Power Supply - fsp250-60mdn-19414 - TPS Elektronik GmbH
Specs
DC Output Power 250 watts
View Details
Power Supply - 7222 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details