Manufacturer: ABB Embedded Power
Win Source Part Number: 922442-JW050F1
Series: JW050 (50W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 10A 36V - 75V Input
Package: Bulk
Package: 9-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 922442-JW050F1 |
| Product Name | Power Supplies Board Mount DCDC Converters - JW050F1 |
| Package Type | DIP; Other; 9-DIP Module |