ABB AB DC DC Converters JW030F-M

Description
Isolated Module DC DC Converter 1 Output 3.3V 6.5A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 6.5A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JW030F-M-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JW030F-M-ND
DC DC Converters JW030F-M-ND
Isolated Module DC DC Converter 1 Output 3.3V 6.5A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 6.5A 36V - 75V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
205782-JW030F-M
Power Supplies - Board Mount 205782-JW030F-M
Manufacturer: GE-Critical-Power Win Source Part Number: 205782-JW030F-M Category: Power Supplies - Board Mount Family: DC DC Converters Series: JW030 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OCP, OVP Package: 9-DIP Module Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 6.5A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 75% Power (Watts) - Max: 21.5W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: GE-Critical-Power
Win Source Part Number: 205782-JW030F-M
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: JW030
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OCP, OVP
Package: 9-DIP Module
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 6.5A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 30W
Efficiency: 75%
Power (Watts) - Max: 21.5W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JW030F-M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JW030F-M
Power Supplies - Board Mount - DC DC Converters JW030F-M
DC DC CONVERTER 3.3V 30W

DC DC CONVERTER 3.3V 30W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number JW030F-M-ND 205782-JW030F-M JW030F-M
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 6.5 amps 6.5 amps
DC Input Voltage 36.0 to 75.0 volts 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details